Capital Lighting, Inc. E23146-10PC Island/Pool Table-4 Light + 331573

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Pendant UPC: 845094055464 Category: Linear Pendant Glass: Lead - Glass Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Pendant UPC: 845094055464 Category: Linear Pendant Glass: Lead - Glass Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E23146-10PC Island/Pool Table-4 Light + - 331573 - Capital Lighting, Inc.
Columbus, OH, USA
E23146-10PC Island/Pool Table-4 Light +
331573
E23146-10PC Island/Pool Table-4 Light + 331573
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Pendant UPC: 845094055464 Category: Linear Pendant Glass: Lead - Glass Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Length 10.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
Product Name: Nine Light Pendant
UPC: 845094055464
Category: Linear Pendant
Glass: Lead - Glass
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331573
Product Name E23146-10PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details