Capital Lighting, Inc. E41031-SA Lamps-Floor Lamps 331572

Description
PRODUCT DETAILS / SPECS Height: 67.00 Length 67.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 15.4 Product Name: One Light Floor Lamp UPC: 845094054313 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Height: 67.00 Length 67.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 15.4 Product Name: One Light Floor Lamp UPC: 845094054313 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E41031-SA Lamps-Floor Lamps - 331572 - Capital Lighting, Inc.
Columbus, OH, USA
E41031-SA Lamps-Floor Lamps
331572
E41031-SA Lamps-Floor Lamps 331572
PRODUCT DETAILS / SPECS Height: 67.00 Length 67.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 15.4 Product Name: One Light Floor Lamp UPC: 845094054313 Category: Floor Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Height: 67.00
Length 67.00
Bulb
Type: LED
Qty: 1
Wattage: 9
Finish: Satin Aluminum
Weight: 15.4
Product Name: One Light Floor Lamp
UPC: 845094054313
Category: Floor Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331572
Product Name E41031-SA Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details