Capital Lighting, Inc. E24388-91PC Island/Pool Table-4 Light + 331571

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 10.28 Product Name: Eight Light Pendant UPC: 845094055471 Category: Linear Pendant Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 10.28 Product Name: Eight Light Pendant UPC: 845094055471 Category: Linear Pendant Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E24388-91PC Island/Pool Table-4 Light + - 331571 - Capital Lighting, Inc.
Columbus, OH, USA
E24388-91PC Island/Pool Table-4 Light +
331571
E24388-91PC Island/Pool Table-4 Light + 331571
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 10.28 Product Name: Eight Light Pendant UPC: 845094055471 Category: Linear Pendant Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Length 15.00
Bulb
Type: G-9
Qty: 8
Wattage: 40
Finish: Polished Chrome
Weight: 10.28
Product Name: Eight Light Pendant
UPC: 845094055471
Category: Linear Pendant
Glass: Bubble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331571
Product Name E24388-91PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details