Capital Lighting, Inc. E41030-SA Lamps-Table Lamps 331570

Description
PRODUCT DETAILS / SPECS Height: 23.00 Length 23.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 7.26 Product Name: One Light Table Lamp UPC: 845094054306 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Height: 23.00 Length 23.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 7.26 Product Name: One Light Table Lamp UPC: 845094054306 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E41030-SA Lamps-Table Lamps - 331570 - Capital Lighting, Inc.
Columbus, OH, USA
E41030-SA Lamps-Table Lamps
331570
E41030-SA Lamps-Table Lamps 331570
PRODUCT DETAILS / SPECS Height: 23.00 Length 23.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 7.26 Product Name: One Light Table Lamp UPC: 845094054306 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Height: 23.00
Length 23.00
Bulb
Type: LED
Qty: 1
Wattage: 9
Finish: Satin Aluminum
Weight: 7.26
Product Name: One Light Table Lamp
UPC: 845094054306
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331570
Product Name E41030-SA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details