Capital Lighting, Inc. E94648-140PC Mini Pendants-3 Light Cluster 331559

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057567 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057567 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94648-140PC Mini Pendants-3 Light Cluster - 331559 - Capital Lighting, Inc.
Columbus, OH, USA
E94648-140PC Mini Pendants-3 Light Cluster
331559
E94648-140PC Mini Pendants-3 Light Cluster 331559
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094057567 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.00
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Pendant
UPC: 845094057567
Category: Multi-Light Pendant
Glass: Graduating Blue
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331559
Product Name E94648-140PC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details