Capital Lighting, Inc. E94748-141PC Mini Pendants-4+Light Cluster 331552

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057703 Category: Multi-Light Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057703 Category: Multi-Light Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94748-141PC Mini Pendants-4+Light Cluster - 331552 - Capital Lighting, Inc.
Columbus, OH, USA
E94748-141PC Mini Pendants-4+Light Cluster
331552
E94748-141PC Mini Pendants-4+Light Cluster 331552
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057703 Category: Multi-Light Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.50
Length 6.50
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Polished Chrome
Product Name: Four Light Pendant
UPC: 845094057703
Category: Multi-Light Pendant
Glass: Graduating Amber
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331552
Product Name E94748-141PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details