Capital Lighting, Inc. E94652-91SN Mini Pendants-3 Light Cluster 331551

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: LED Qty: 3 Wattage: 8.4 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094057680 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: LED Qty: 3 Wattage: 8.4 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094057680 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94652-91SN Mini Pendants-3 Light Cluster - 331551 - Capital Lighting, Inc.
Columbus, OH, USA
E94652-91SN Mini Pendants-3 Light Cluster
331551
E94652-91SN Mini Pendants-3 Light Cluster 331551
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Bulb Type: LED Qty: 3 Wattage: 8.4 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094057680 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.00
Bulb
Type: LED
Qty: 3
Wattage: 8.4
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094057680
Category: Multi-Light Pendant
Glass: Bubble
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331551
Product Name E94652-91SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details