Capital Lighting, Inc. E94748-140PC Mini Pendants-4+Light Cluster 331550

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057697 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057697 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94748-140PC Mini Pendants-4+Light Cluster - 331550 - Capital Lighting, Inc.
Columbus, OH, USA
E94748-140PC Mini Pendants-4+Light Cluster
331550
E94748-140PC Mini Pendants-4+Light Cluster 331550
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.00 Length 8.00 Bulb Type: T4 Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 845094057697 Category: Multi-Light Pendant Glass: Graduating Blue Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 8.00
Length 8.00
Bulb
Type: T4
Qty: 4
Wattage: 50
Finish: Polished Chrome
Product Name: Four Light Pendant
UPC: 845094057697
Category: Multi-Light Pendant
Glass: Graduating Blue
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331550
Product Name E94748-140PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details