Capital Lighting, Inc. E41039-SA Lamps-Table Lamps 331547

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Satin Aluminum Weight: 2.2 Product Name: One Light Table Lamp UPC: 845094054351 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Satin Aluminum Weight: 2.2 Product Name: One Light Table Lamp UPC: 845094054351 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E41039-SA Lamps-Table Lamps - 331547 - Capital Lighting, Inc.
Columbus, OH, USA
E41039-SA Lamps-Table Lamps
331547
E41039-SA Lamps-Table Lamps 331547
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Satin Aluminum Weight: 2.2 Product Name: One Light Table Lamp UPC: 845094054351 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Satin Aluminum
Weight: 2.2
Product Name: One Light Table Lamp
UPC: 845094054351
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331547
Product Name E41039-SA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details