Capital Lighting, Inc. E94452-91SN Mini Pendants-Cable 331526

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.00 Bulb Type: LED Qty: 1 Wattage: 8.4 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094057420 Category: Mini Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.00 Bulb Type: LED Qty: 1 Wattage: 8.4 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094057420 Category: Mini Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94452-91SN Mini Pendants-Cable - 331526 - Capital Lighting, Inc.
Columbus, OH, USA
E94452-91SN Mini Pendants-Cable
331526
E94452-91SN Mini Pendants-Cable 331526
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.00 Bulb Type: LED Qty: 1 Wattage: 8.4 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094057420 Category: Mini Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 5.00
Bulb
Type: LED
Qty: 1
Wattage: 8.4
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 845094057420
Category: Mini Pendant
Glass: Bubble
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331526
Product Name E94452-91SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details