Capital Lighting, Inc. E94549-146PC Mini Pendants-Cable 331525

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057475 Category: Mini Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057475 Category: Mini Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94549-146PC Mini Pendants-Cable - 331525 - Capital Lighting, Inc.
Columbus, OH, USA
E94549-146PC Mini Pendants-Cable
331525
E94549-146PC Mini Pendants-Cable 331525
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057475 Category: Mini Pendant Glass: Clear/Mirror Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 845094057475
Category: Mini Pendant
Glass: Clear/Mirror
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331525
Product Name E94549-146PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details