Capital Lighting, Inc. E94549-10PC Mini Pendants-Cable 331522

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057468 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057468 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94549-10PC Mini Pendants-Cable - 331522 - Capital Lighting, Inc.
Columbus, OH, USA
E94549-10PC Mini Pendants-Cable
331522
E94549-10PC Mini Pendants-Cable 331522
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057468 Category: Mini Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 845094057468
Category: Mini Pendant
Glass: Clear/White
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331522
Product Name E94549-10PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details