Capital Lighting, Inc. E94548-141PC Mini Pendants-Cable 331521

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057444 Category: Mini Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057444 Category: Mini Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94548-141PC Mini Pendants-Cable - 331521 - Capital Lighting, Inc.
Columbus, OH, USA
E94548-141PC Mini Pendants-Cable
331521
E94548-141PC Mini Pendants-Cable 331521
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Pendant UPC: 845094057444 Category: Mini Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Pendant
UPC: 845094057444
Category: Mini Pendant
Glass: Graduating Amber
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331521
Product Name E94548-141PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details