Capital Lighting, Inc. E93849-10PC Mini Pendants-4+Light Cluster 331518

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056539 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056539 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93849-10PC Mini Pendants-4+Light Cluster - 331518 - Capital Lighting, Inc.
Columbus, OH, USA
E93849-10PC Mini Pendants-4+Light Cluster
331518
E93849-10PC Mini Pendants-4+Light Cluster 331518
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056539 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.50
Bulb
Type: T4
Qty: 13
Wattage: 50
Finish: Polished Chrome
Product Name: 13 Light Pendant
UPC: 845094056539
Category: Multi-Light Pendant
Glass: Clear/White
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331518
Product Name E93849-10PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details