Capital Lighting, Inc. E93749-10PC Mini Pendants-4+Light Cluster 331516

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: T4 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Pendant UPC: 845094055938 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: T4 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Pendant UPC: 845094055938 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93749-10PC Mini Pendants-4+Light Cluster - 331516 - Capital Lighting, Inc.
Columbus, OH, USA
E93749-10PC Mini Pendants-4+Light Cluster
331516
E93749-10PC Mini Pendants-4+Light Cluster 331516
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.50 Bulb Type: T4 Qty: 7 Wattage: 50 Finish: Polished Chrome Product Name: Seven Light Pendant UPC: 845094055938 Category: Multi-Light Pendant Glass: Clear/White Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.50
Bulb
Type: T4
Qty: 7
Wattage: 50
Finish: Polished Chrome
Product Name: Seven Light Pendant
UPC: 845094055938
Category: Multi-Light Pendant
Glass: Clear/White
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331516
Product Name E93749-10PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details