Capital Lighting, Inc. E93848-142PC Mini Pendants-4+Light Cluster 331515

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056522 Category: Multi-Light Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056522 Category: Multi-Light Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93848-142PC Mini Pendants-4+Light Cluster - 331515 - Capital Lighting, Inc.
Columbus, OH, USA
E93848-142PC Mini Pendants-4+Light Cluster
331515
E93848-142PC Mini Pendants-4+Light Cluster 331515
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Bulb Type: T4 Qty: 13 Wattage: 50 Finish: Polished Chrome Product Name: 13 Light Pendant UPC: 845094056522 Category: Multi-Light Pendant Glass: Graduating Smoke Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.00
Bulb
Type: T4
Qty: 13
Wattage: 50
Finish: Polished Chrome
Product Name: 13 Light Pendant
UPC: 845094056522
Category: Multi-Light Pendant
Glass: Graduating Smoke
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331515
Product Name E93848-142PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details