Capital Lighting, Inc. E93852-91SN Mini Pendants-4+Light Cluster 331507

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Bulb Type: LED Qty: 13 Wattage: 8.4 Finish: Satin Nickel Product Name: 13 Light Pendant UPC: 845094056621 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Bulb Type: LED Qty: 13 Wattage: 8.4 Finish: Satin Nickel Product Name: 13 Light Pendant UPC: 845094056621 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93852-91SN Mini Pendants-4+Light Cluster - 331507 - Capital Lighting, Inc.
Columbus, OH, USA
E93852-91SN Mini Pendants-4+Light Cluster
331507
E93852-91SN Mini Pendants-4+Light Cluster 331507
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Bulb Type: LED Qty: 13 Wattage: 8.4 Finish: Satin Nickel Product Name: 13 Light Pendant UPC: 845094056621 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.00
Bulb
Type: LED
Qty: 13
Wattage: 8.4
Finish: Satin Nickel
Product Name: 13 Light Pendant
UPC: 845094056621
Category: Multi-Light Pendant
Glass: Bubble
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331507
Product Name E93852-91SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details