Capital Lighting, Inc. E93948-141PC Island/Pool Table-4 Light + 331506

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 10 Wattage: 50 Finish: Polished Chrome Product Name: Ten Light Pendant UPC: 845094057116 Category: Linear Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 10 Wattage: 50 Finish: Polished Chrome Product Name: Ten Light Pendant UPC: 845094057116 Category: Linear Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93948-141PC Island/Pool Table-4 Light + - 331506 - Capital Lighting, Inc.
Columbus, OH, USA
E93948-141PC Island/Pool Table-4 Light +
331506
E93948-141PC Island/Pool Table-4 Light + 331506
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Length 6.50 Bulb Type: T4 Qty: 10 Wattage: 50 Finish: Polished Chrome Product Name: Ten Light Pendant UPC: 845094057116 Category: Linear Pendant Glass: Graduating Amber Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.50
Length 6.50
Bulb
Type: T4
Qty: 10
Wattage: 50
Finish: Polished Chrome
Product Name: Ten Light Pendant
UPC: 845094057116
Category: Linear Pendant
Glass: Graduating Amber
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331506
Product Name E93948-141PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details