Capital Lighting, Inc. E93952-91SN Island/Pool Table-4 Light + 331502

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 10 Wattage: 8.4 Finish: Satin Nickel Product Name: Ten Light Pendant UPC: 845094057222 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 10 Wattage: 8.4 Finish: Satin Nickel Product Name: Ten Light Pendant UPC: 845094057222 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E93952-91SN Island/Pool Table-4 Light + - 331502 - Capital Lighting, Inc.
Columbus, OH, USA
E93952-91SN Island/Pool Table-4 Light +
331502
E93952-91SN Island/Pool Table-4 Light + 331502
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 10 Wattage: 8.4 Finish: Satin Nickel Product Name: Ten Light Pendant UPC: 845094057222 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.00
Length 5.00
Bulb
Type: LED
Qty: 10
Wattage: 8.4
Finish: Satin Nickel
Product Name: Ten Light Pendant
UPC: 845094057222
Category: Linear Pendant
Glass: Bubble
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331502
Product Name E93952-91SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details