Capital Lighting, Inc. E22248-PC Mini Pendants-4+Light Cluster 331289

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: LED Qty: 9 Wattage: 2.4 Finish: Polished Chrome Weight: 18.26 Product Name: Nine Light Pendant UPC: 845094053194 Category: Multi-Light Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: LED Qty: 9 Wattage: 2.4 Finish: Polished Chrome Weight: 18.26 Product Name: Nine Light Pendant UPC: 845094053194 Category: Multi-Light Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22248-PC Mini Pendants-4+Light Cluster - 331289 - Capital Lighting, Inc.
Columbus, OH, USA
E22248-PC Mini Pendants-4+Light Cluster
331289
E22248-PC Mini Pendants-4+Light Cluster 331289
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Bulb Type: LED Qty: 9 Wattage: 2.4 Finish: Polished Chrome Weight: 18.26 Product Name: Nine Light Pendant UPC: 845094053194 Category: Multi-Light Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.50
Bulb
Type: LED
Qty: 9
Wattage: 2.4
Finish: Polished Chrome
Weight: 18.26
Product Name: Nine Light Pendant
UPC: 845094053194
Category: Multi-Light Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331289
Product Name E22248-PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details