Capital Lighting, Inc. E22251-PC Mini Pendants-Cable 331287

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Polished Chrome Weight: 1.54 Product Name: One Light Pendant UPC: 845094053200 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Polished Chrome Weight: 1.54 Product Name: One Light Pendant UPC: 845094053200 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22251-PC Mini Pendants-Cable - 331287 - Capital Lighting, Inc.
Columbus, OH, USA
E22251-PC Mini Pendants-Cable
331287
E22251-PC Mini Pendants-Cable 331287
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Polished Chrome Weight: 1.54 Product Name: One Light Pendant UPC: 845094053200 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.75
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Polished Chrome
Weight: 1.54
Product Name: One Light Pendant
UPC: 845094053200
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331287
Product Name E22251-PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details