Capital Lighting, Inc. E22255-PC Island/Pool Table-4 Light + 331286

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 5 Wattage: 4.8 Finish: Polished Chrome Weight: 11.22 Product Name: Five Light Pendant UPC: 845094053224 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 5 Wattage: 4.8 Finish: Polished Chrome Weight: 11.22 Product Name: Five Light Pendant UPC: 845094053224 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22255-PC Island/Pool Table-4 Light + - 331286 - Capital Lighting, Inc.
Columbus, OH, USA
E22255-PC Island/Pool Table-4 Light +
331286
E22255-PC Island/Pool Table-4 Light + 331286
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 5 Wattage: 4.8 Finish: Polished Chrome Weight: 11.22 Product Name: Five Light Pendant UPC: 845094053224 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.75
Length 3.75
Bulb
Type: LED
Qty: 5
Wattage: 4.8
Finish: Polished Chrome
Weight: 11.22
Product Name: Five Light Pendant
UPC: 845094053224
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331286
Product Name E22255-PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details