Capital Lighting, Inc. E22271-75PC Mini Pendants-Cable 331285

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Pendant UPC: 845094053286 Category: Mini Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Pendant UPC: 845094053286 Category: Mini Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22271-75PC Mini Pendants-Cable - 331285 - Capital Lighting, Inc.
Columbus, OH, USA
E22271-75PC Mini Pendants-Cable
331285
E22271-75PC Mini Pendants-Cable 331285
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Pendant UPC: 845094053286 Category: Mini Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.50
Bulb
Type: LED
Qty: 1
Wattage: 1
Finish: Polished Chrome
Weight: 1.98
Product Name: One Light Pendant
UPC: 845094053286
Category: Mini Pendant
Glass: Clear Acrylic
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331285
Product Name E22271-75PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details