Capital Lighting, Inc. E22256-PC Island/Pool Table-4 Light + 331283

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 6 Wattage: 4.8 Finish: Polished Chrome Weight: 13.64 Product Name: Six Light Pendant UPC: 845094053231 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 6 Wattage: 4.8 Finish: Polished Chrome Weight: 13.64 Product Name: Six Light Pendant UPC: 845094053231 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22256-PC Island/Pool Table-4 Light + - 331283 - Capital Lighting, Inc.
Columbus, OH, USA
E22256-PC Island/Pool Table-4 Light +
331283
E22256-PC Island/Pool Table-4 Light + 331283
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 6 Wattage: 4.8 Finish: Polished Chrome Weight: 13.64 Product Name: Six Light Pendant UPC: 845094053231 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 3.75
Length 3.75
Bulb
Type: LED
Qty: 6
Wattage: 4.8
Finish: Polished Chrome
Weight: 13.64
Product Name: Six Light Pendant
UPC: 845094053231
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331283
Product Name E22256-PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details