Capital Lighting, Inc. E22258-PC Mini Pendants-4+Light Cluster 331281

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 3.75 Bulb Type: LED Qty: 9 Wattage: 4.8 Finish: Polished Chrome Weight: 18.26 Product Name: Nine Light Pendant UPC: 845094053248 Category: Multi-Light Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 3.75 Bulb Type: LED Qty: 9 Wattage: 4.8 Finish: Polished Chrome Weight: 18.26 Product Name: Nine Light Pendant UPC: 845094053248 Category: Multi-Light Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22258-PC Mini Pendants-4+Light Cluster - 331281 - Capital Lighting, Inc.
Columbus, OH, USA
E22258-PC Mini Pendants-4+Light Cluster
331281
E22258-PC Mini Pendants-4+Light Cluster 331281
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 3.75 Bulb Type: LED Qty: 9 Wattage: 4.8 Finish: Polished Chrome Weight: 18.26 Product Name: Nine Light Pendant UPC: 845094053248 Category: Multi-Light Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 3.75
Bulb
Type: LED
Qty: 9
Wattage: 4.8
Finish: Polished Chrome
Weight: 18.26
Product Name: Nine Light Pendant
UPC: 845094053248
Category: Multi-Light Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331281
Product Name E22258-PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details