PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Polished Chrome
Weight: 2.64
Product Name: One Light Pendant
UPC: 845094053262
Category: Mini Pendant
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 331280 |
| Product Name | E22261-61PC Mini Pendants-Cable |
| Application | Residential |