Capital Lighting, Inc. E22221-24PC Mini Pendants-Cable 331257

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Pendant UPC: 845094053101 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Pendant UPC: 845094053101 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22221-24PC Mini Pendants-Cable - 331257 - Capital Lighting, Inc.
Columbus, OH, USA
E22221-24PC Mini Pendants-Cable
331257
E22221-24PC Mini Pendants-Cable 331257
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Pendant UPC: 845094053101 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.00
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Polished Chrome
Weight: 3.52
Product Name: One Light Pendant
UPC: 845094053101
Category: Mini Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331257
Product Name E22221-24PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details