Capital Lighting, Inc. E22224-24PC Island/Pool Table-4 Light + 331256

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Length 21.00 Bulb Type: LED Qty: 5 Wattage: 2.4 Finish: Polished Chrome Weight: 20.2 Product Name: Five Light Pendant UPC: 845094053125 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Length 21.00 Bulb Type: LED Qty: 5 Wattage: 2.4 Finish: Polished Chrome Weight: 20.2 Product Name: Five Light Pendant UPC: 845094053125 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22224-24PC Island/Pool Table-4 Light + - 331256 - Capital Lighting, Inc.
Columbus, OH, USA
E22224-24PC Island/Pool Table-4 Light +
331256
E22224-24PC Island/Pool Table-4 Light + 331256
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Length 21.00 Bulb Type: LED Qty: 5 Wattage: 2.4 Finish: Polished Chrome Weight: 20.2 Product Name: Five Light Pendant UPC: 845094053125 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.00
Length 21.00
Bulb
Type: LED
Qty: 5
Wattage: 2.4
Finish: Polished Chrome
Weight: 20.2
Product Name: Five Light Pendant
UPC: 845094053125
Category: Linear Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331256
Product Name E22224-24PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details