Capital Lighting, Inc. E22227-24PC Mini Pendants-4+Light Cluster 331251

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: LED Qty: 9 Wattage: 2.4 Finish: Polished Chrome Weight: 33.88 Product Name: Nine Light Pendant UPC: 845094053149 Category: Multi-Light Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: LED Qty: 9 Wattage: 2.4 Finish: Polished Chrome Weight: 33.88 Product Name: Nine Light Pendant UPC: 845094053149 Category: Multi-Light Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22227-24PC Mini Pendants-4+Light Cluster - 331251 - Capital Lighting, Inc.
Columbus, OH, USA
E22227-24PC Mini Pendants-4+Light Cluster
331251
E22227-24PC Mini Pendants-4+Light Cluster 331251
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: LED Qty: 9 Wattage: 2.4 Finish: Polished Chrome Weight: 33.88 Product Name: Nine Light Pendant UPC: 845094053149 Category: Multi-Light Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.00
Bulb
Type: LED
Qty: 9
Wattage: 2.4
Finish: Polished Chrome
Weight: 33.88
Product Name: Nine Light Pendant
UPC: 845094053149
Category: Multi-Light Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331251
Product Name E22227-24PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details