Capital Lighting, Inc. E22241-PC Mini Pendants-Cable 331250

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Polished Chrome Weight: 1.54 Product Name: One Light Pendant UPC: 845094053156 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Polished Chrome Weight: 1.54 Product Name: One Light Pendant UPC: 845094053156 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22241-PC Mini Pendants-Cable - 331250 - Capital Lighting, Inc.
Columbus, OH, USA
E22241-PC Mini Pendants-Cable
331250
E22241-PC Mini Pendants-Cable 331250
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Polished Chrome Weight: 1.54 Product Name: One Light Pendant UPC: 845094053156 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Polished Chrome
Weight: 1.54
Product Name: One Light Pendant
UPC: 845094053156
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331250
Product Name E22241-PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details