Capital Lighting, Inc. 190268852 Sconces-Other 330993

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: 1-Light Wall Lamp UPC: 742546203711
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: 1-Light Wall Lamp UPC: 742546203711

Suppliers

Company
Product
Description
Supplier Links
190268852 Sconces-Other - 330993 - Capital Lighting, Inc.
Columbus, OH, USA
190268852 Sconces-Other
330993
190268852 Sconces-Other 330993
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Textured Bronze Product Name: 1-Light Wall Lamp UPC: 742546203711

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Textured Bronze
Product Name: 1-Light Wall Lamp
UPC: 742546203711

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330993
Product Name 190268852 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details