Capital Lighting, Inc. 190268864 Sconces-Other 330991

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Textured Silver Product Name: 1-Light Wall Lamp UPC: 742546203728
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Textured Silver Product Name: 1-Light Wall Lamp UPC: 742546203728

Suppliers

Company
Product
Description
Supplier Links
190268864 Sconces-Other - 330991 - Capital Lighting, Inc.
Columbus, OH, USA
190268864 Sconces-Other
330991
190268864 Sconces-Other 330991
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Textured Silver Product Name: 1-Light Wall Lamp UPC: 742546203728

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Textured Silver
Product Name: 1-Light Wall Lamp
UPC: 742546203728

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330991
Product Name 190268864 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details