Capital Lighting, Inc. F9079681NV Exterior -Wall Mt./Flush 330956

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Matte White Product Name: Outdoor Wall UPC: 742546015505
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Matte White Product Name: Outdoor Wall UPC: 742546015505

Suppliers

Company
Product
Description
Supplier Links
F9079681NV Exterior -Wall Mt./Flush - 330956 - Capital Lighting, Inc.
Columbus, OH, USA
F9079681NV Exterior -Wall Mt./Flush
330956
F9079681NV Exterior -Wall Mt./Flush 330956
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.5 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Matte White Product Name: Outdoor Wall UPC: 742546015505

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Extension: 5.5
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: Matte White
Product Name: Outdoor Wall
UPC: 742546015505

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330956
Product Name F9079681NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details