Capital Lighting, Inc. FB184436NV Sconces-Single Candle 330955

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall UPC: 742546043454
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall UPC: 742546043454

Suppliers

Company
Product
Description
Supplier Links
FB184436NV Sconces-Single Candle - 330955 - Capital Lighting, Inc.
Columbus, OH, USA
FB184436NV Sconces-Single Candle
330955
FB184436NV Sconces-Single Candle 330955
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall UPC: 742546043454

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.25
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Wall
UPC: 742546043454

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330955
Product Name FB184436NV Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details