Capital Lighting, Inc. FB184036NV Mid. Chandeliers-Candle 330953

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: 5-light Chandelier UPC: 742546043430
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: 5-light Chandelier UPC: 742546043430

Suppliers

Company
Product
Description
Supplier Links
FB184036NV Mid. Chandeliers-Candle - 330953 - Capital Lighting, Inc.
Columbus, OH, USA
FB184036NV Mid. Chandeliers-Candle
330953
FB184036NV Mid. Chandeliers-Candle 330953
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: 5-light Chandelier UPC: 742546043430

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: 5-light Chandelier
UPC: 742546043430

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330953
Product Name FB184036NV Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details