Capital Lighting, Inc. F615636UNV Flush Mounts-Drum Shades 330927

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048251
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048251

Suppliers

Company
Product
Description
Supplier Links
F615636UNV Flush Mounts-Drum Shades - 330927 - Capital Lighting, Inc.
Columbus, OH, USA
F615636UNV Flush Mounts-Drum Shades
330927
F615636UNV Flush Mounts-Drum Shades 330927
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048251

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Product Name: 2-light Ceiling
UPC: 742546048251

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330927
Product Name F615636UNV Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details