Capital Lighting, Inc. F9079519NV Exterior -Wall Mt./Flush 330925

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Black Product Name: Outdoor Wall UPC: 742546015475
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Black Product Name: Outdoor Wall UPC: 742546015475

Suppliers

Company
Product
Description
Supplier Links
F9079519NV Exterior -Wall Mt./Flush - 330925 - Capital Lighting, Inc.
Columbus, OH, USA
F9079519NV Exterior -Wall Mt./Flush
330925
F9079519NV Exterior -Wall Mt./Flush 330925
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Black Product Name: Outdoor Wall UPC: 742546015475

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Extension: 4
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: Black
Product Name: Outdoor Wall
UPC: 742546015475

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330925
Product Name F9079519NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details