PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 5.5
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Wall
UPC: 742546015444
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 330921 |
| Product Name | F9039619NV Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |