Capital Lighting, Inc. F542770NV2 Sconces-Single Glass 330918

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089872
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089872

Suppliers

Company
Product
Description
Supplier Links
F542770NV2 Sconces-Single Glass - 330918 - Capital Lighting, Inc.
Columbus, OH, USA
F542770NV2 Sconces-Single Glass
330918
F542770NV2 Sconces-Single Glass 330918
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Merlot Bronze Product Name: 1-Light Bath UPC: 742546089872

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 14.50
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Product Name: 1-Light Bath
UPC: 742546089872

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330918
Product Name F542770NV2 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details