Capital Lighting, Inc. F542736NV2 Sconces-Single Glass 330912

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 1-light Bath UPC: 742546046028
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 1-light Bath UPC: 742546046028

Suppliers

Company
Product
Description
Supplier Links
F542736NV2 Sconces-Single Glass - 330912 - Capital Lighting, Inc.
Columbus, OH, USA
F542736NV2 Sconces-Single Glass
330912
F542736NV2 Sconces-Single Glass 330912
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 14.50 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: 1-light Bath UPC: 742546046028

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 14.50
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: 1-light Bath
UPC: 742546046028

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330912
Product Name F542736NV2 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details