Capital Lighting, Inc. F615036UNV Flush Mounts-Drum Shades 330905

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048091
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048091

Suppliers

Company
Product
Description
Supplier Links
F615036UNV Flush Mounts-Drum Shades - 330905 - Capital Lighting, Inc.
Columbus, OH, USA
F615036UNV Flush Mounts-Drum Shades
330905
F615036UNV Flush Mounts-Drum Shades 330905
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-light Ceiling UPC: 742546048091

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Product Name: 2-light Ceiling
UPC: 742546048091

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330905
Product Name F615036UNV Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details