Capital Lighting, Inc. F608636E1NV Flush Mounts-Bowl Style 330902

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: 3-light Ceiling UPC: 742546046134
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: 3-light Ceiling UPC: 742546046134

Suppliers

Company
Product
Description
Supplier Links
F608636E1NV Flush Mounts-Bowl Style - 330902 - Capital Lighting, Inc.
Columbus, OH, USA
F608636E1NV Flush Mounts-Bowl Style
330902
F608636E1NV Flush Mounts-Bowl Style 330902
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: 3-light Ceiling UPC: 742546046134

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: CFL
Qty: 3
Wattage: 18
Finish: Satin Nickel
Product Name: 3-light Ceiling
UPC: 742546046134

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330902
Product Name F608636E1NV Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details