Capital Lighting, Inc. C100-AB Lamps-Floor Lamps 330798

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 50.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 50.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
C100-AB Lamps-Floor Lamps - 330798 - Capital Lighting, Inc.
Columbus, OH, USA
C100-AB Lamps-Floor Lamps
330798
C100-AB Lamps-Floor Lamps 330798
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 50.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 50.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330798
Product Name C100-AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details