Capital Lighting, Inc. AB100-AB Lamps-Floor Lamps 330797

Description
PRODUCT DETAILS / SPECS Height: 54.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056952 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 54.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056952 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
AB100-AB Lamps-Floor Lamps - 330797 - Capital Lighting, Inc.
Columbus, OH, USA
AB100-AB Lamps-Floor Lamps
330797
AB100-AB Lamps-Floor Lamps 330797
PRODUCT DETAILS / SPECS Height: 54.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056952 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 54.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Floor Lamp
UPC: 753174056952
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330797
Product Name AB100-AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details