Capital Lighting, Inc. AB100-OB Lamps-Floor Lamps 330794

Description
PRODUCT DETAILS / SPECS Height: 54.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174056969 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 54.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174056969 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
AB100-OB Lamps-Floor Lamps - 330794 - Capital Lighting, Inc.
Columbus, OH, USA
AB100-OB Lamps-Floor Lamps
330794
AB100-OB Lamps-Floor Lamps 330794
PRODUCT DETAILS / SPECS Height: 54.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174056969 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 54.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
UPC: 753174056969
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330794
Product Name AB100-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details