Capital Lighting, Inc. AP10-21-7 Lamps-Desk/Piano Lamps 330791

Description
PRODUCT DETAILS / SPECS Height: 10.50 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Black Weight: 7 Product Name: One Light Piano/Desk Lamp UPC: 753174056693 Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Height: 10.50 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Black Weight: 7 Product Name: One Light Piano/Desk Lamp UPC: 753174056693 Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
AP10-21-7 Lamps-Desk/Piano Lamps - 330791 - Capital Lighting, Inc.
Columbus, OH, USA
AP10-21-7 Lamps-Desk/Piano Lamps
330791
AP10-21-7 Lamps-Desk/Piano Lamps 330791
PRODUCT DETAILS / SPECS Height: 10.50 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Black Weight: 7 Product Name: One Light Piano/Desk Lamp UPC: 753174056693 Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Height: 10.50
Bulb
Type: T10F
Qty: 1
Wattage: 40
Finish: Black
Weight: 7
Product Name: One Light Piano/Desk Lamp
UPC: 753174056693
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330791
Product Name AP10-21-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details