Capital Lighting, Inc. C175-OB Lamps-Swing Arm-Wall 330776

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
C175-OB Lamps-Swing Arm-Wall - 330776 - Capital Lighting, Inc.
Columbus, OH, USA
C175-OB Lamps-Swing Arm-Wall
330776
C175-OB Lamps-Swing Arm-Wall 330776
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Oil Rubbed Bronze
Product Name: Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330776
Product Name C175-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details