Capital Lighting, Inc. C175-SN Lamps-Swing Arm-Wall 330773

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
C175-SN Lamps-Swing Arm-Wall - 330773 - Capital Lighting, Inc.
Columbus, OH, USA
C175-SN Lamps-Swing Arm-Wall
330773
C175-SN Lamps-Swing Arm-Wall 330773
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330773
Product Name C175-SN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details