Capital Lighting, Inc. GS400-CG Lamps-Table Lamps 330768

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Celedon Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Celedon Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS400-CG Lamps-Table Lamps - 330768 - Capital Lighting, Inc.
Columbus, OH, USA
GS400-CG Lamps-Table Lamps
330768
GS400-CG Lamps-Table Lamps 330768
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 250 Finish: Celedon Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 250
Finish: Celedon
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330768
Product Name GS400-CG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details