Capital Lighting, Inc. GS200-WM Lamps-Table Lamps 330767

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Accent Lamp Category: Accent Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Accent Lamp Category: Accent Lamp

Suppliers

Company
Product
Description
Supplier Links
GS200-WM Lamps-Table Lamps - 330767 - Capital Lighting, Inc.
Columbus, OH, USA
GS200-WM Lamps-Table Lamps
330767
GS200-WM Lamps-Table Lamps 330767
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Accent Lamp Category: Accent Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Accent Lamp
Category: Accent Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330767
Product Name GS200-WM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details